Bipolar (BJT) Transistor NPN 800V 3A 5MHz 100W Through Hole I2PAK (TO-262)
ON Semiconductor, FJI5603DTU
ON Semiconductor, FJI5603DTU
ON Semiconductor, FJI5603DTU
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067224-FJI5603DTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 5MHz
Transistor Polarity: NPN
Family Name: FJI5603D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAK
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 2.5V @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 400mA, 3V
Maximum Power Dissipation: 100W
Alternative Parts (Cross-Reference): FJI5603D;
Introduction Date: November 30, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar Transistors - BJT NPN Silicon Product overview: FJI5603DTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJI5603DTU can be used for catalog matching and distributor lookup.
NPN Silicon Transistor / TUBE RoHS Compliant: Yes
TRANS NPN 800V 3A I2PAK
Bipolar Transistors - BJT NPN Silicon
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJI5603DTU-ND | 1868073 | 1868073P | 067224-FJI5603DTU | 2087-FJI5603DTU | 07P9187 | FJI5603DTU | FJI5603DTU |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJI5603DTU | Bipolar Transistor | Npn Silicon Transistor / Tube Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | To-262 | TO-262 | SOT3; I2PAK | Tube | TO-3 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Rail; Tube; Tube/Rail | Tube | Tube; Tube | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |