Bipolar Transistors - BJT Sil Transistor NPN Triple Diff Planar Product overview: FJE5304D from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJE5304D can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 4A 30W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067222-FJE5304D
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-126-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 500mA, 2.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
NPN Triple Diffused Planar Silicon Transistor
NPN Triple Diffused Planar Silicon Transistor
Bipolar Transistors - BJT Sil Transistor NPN Triple Diff Planar
TRANS NPN 400V 4A TO126-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FJE5304D | FJE5304D-ND | 067222-FJE5304D | FJE5304D | FJE5304D | FJE5304D |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJE5304D | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Bulk | TO-225AA, TO-126-3 | SOT3; TO-126-3 | TO-126-3 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk |