onsemi TRANSISTORS - Transistors (BJT) - Single - FJE3303H2TU FJE3303H2TU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067221-FJE3303H2TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 14 @ 500mA, 2V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067221-FJE3303H2TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 14 @ 500mA, 2V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJE3303H2TU - 067221-FJE3303H2TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJE3303H2TU
067221-FJE3303H2TU
TRANSISTORS - Transistors (BJT) - Single - FJE3303H2TU 067221-FJE3303H2TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067221-FJE3303H2TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 14 @ 500mA, 2V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067221-FJE3303H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 500mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 14 @ 500mA, 2V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet
Single Bipolar Transistors - FJE3303H2TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJE3303H2TU-ND
Single Bipolar Transistors FJE3303H2TU-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
400V 1.5A Bipolar Transistor
276-FJE3303H2TU
400V 1.5A Bipolar Transistor 276-FJE3303H2TU
NPN BJT Transistor, 400V VCEO, 1.5A IC, TO-126 Product overview: FJE3303H2TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJE3303H2TU can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 400V VCEO, 1.5A IC, TO-126 Product overview: FJE3303H2TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJE3303H2TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJE3303H2TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJE3303H2TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJE3303H2TU
TRANS NPN 400V 1.5A TO126-3

TRANS NPN 400V 1.5A TO126-3

Supplier's Site
Single Bipolar Transistors - FJE3303H2TU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FJE3303H2TU
Single Bipolar Transistors FJE3303H2TU
TRANS NPN 400V 1.5A TO126-3

TRANS NPN 400V 1.5A TO126-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJE3303H2TU
Bipolar Transistors - BJT FJE3303H2TU
Bipolar Transistors - BJT NPN 70 0V/1.5A

Bipolar Transistors - BJT NPN 70 0V/1.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 067221-FJE3303H2TU FJE3303H2TU-ND 276-FJE3303H2TU FJE3303H2TU FJE3303H2TU FJE3303H2TU
Product Name TRANSISTORS - Transistors (BJT) - Single - FJE3303H2TU Single Bipolar Transistors 400V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; TO-126-3 TO-225AA, TO-126-3 TO-225AA, TO-126-3
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 400 volts 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data