onsemi Single Bipolar Transistors FJE3303H2

Description
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJE3303H2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJE3303H2-ND
Single Bipolar Transistors FJE3303H2-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJE3303H2 - 1174328-FJE3303H2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJE3303H2
1174328-FJE3303H2
TRANSISTORS - Transistors (BJT) - Single - FJE3303H2 1174328-FJE3303H2
Manufacturer: ON Semiconductor Win Source Part Number: 1174328-FJE3303H2 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-126-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 400V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: FJE3303 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 500mA, 1.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 14 at 500mA, 2V Maximum Power: 20W

Manufacturer: ON Semiconductor
Win Source Part Number: 1174328-FJE3303H2
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: FJE3303
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 500mA, 1.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 14 at 500mA, 2V
Maximum Power: 20W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJE3303H2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJE3303H2
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJE3303H2
TRANS NPN 400V 1.5A TO126-3

TRANS NPN 400V 1.5A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number FJE3303H2-ND 1174328-FJE3303H2 FJE3303H2
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJE3303H2 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data