onsemi TRANSISTORS - Transistors (BJT) - Single - FJE3303H1TU FJE3303H1TU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040300-FJE3303H1TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 8 @ 500mA, 2V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040300-FJE3303H1TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 8 @ 500mA, 2V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJE3303H1TU - 040300-FJE3303H1TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJE3303H1TU
040300-FJE3303H1TU
TRANSISTORS - Transistors (BJT) - Single - FJE3303H1TU 040300-FJE3303H1TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040300-FJE3303H1TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 8 @ 500mA, 2V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040300-FJE3303H1TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 500mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 8 @ 500mA, 2V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet
Singapore, Singapore
0V 1.5A Bipolar Transistor
2087-FJE3303H1TU
0V 1.5A Bipolar Transistor 2087-FJE3303H1TU
Bipolar Transistors - BJT NPN 70 0V/1.5A Product overview: FJE3303H1TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 0V, 1.5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJE3303H1TU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 70 0V/1.5A Product overview: FJE3303H1TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 0V, 1.5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJE3303H1TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FJE3303H1TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJE3303H1TU-ND
Single Bipolar Transistors FJE3303H1TU-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-126-3

Buy Now Datasheet
Bipolar Transistors - 1454577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454577
Bipolar Transistors 1454577
Transistor, Fairchild, FJE3303H1TU

Transistor, Fairchild, FJE3303H1TU

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJE3303H1TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJE3303H1TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJE3303H1TU
TRANS NPN 400V 1.5A TO126-3

TRANS NPN 400V 1.5A TO126-3

Supplier's Site
TRANS NPN 400V 1.5A TO126 - 598-FJE3303H1TU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 1.5A TO126
598-FJE3303H1TU
TRANS NPN 400V 1.5A TO126 598-FJE3303H1TU
TRANS NPN 400V 1.5A TO126

TRANS NPN 400V 1.5A TO126

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 040300-FJE3303H1TU 2087-FJE3303H1TU FJE3303H1TU-ND 1454577 FJE3303H1TU 598-FJE3303H1TU
Product Name TRANSISTORS - Transistors (BJT) - Single - FJE3303H1TU 0V 1.5A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 400V 1.5A TO126
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; TO-126-3 Tube TO-225AA, TO-126-3 To-126
Packing Method Tube Tube; Tube
IC(max) 1500 milliamps 1500 milliamps
fT 4 MHz
Unlock Full Specs
to access all available technical data