Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174325-FJD5304DTF
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 30W
Transistor Type: NPN
Family Name: FJD5304D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-252AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 500mA, 2.5A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 2A, 5V
Alternative Parts (Cross-Reference): BUJD103AD,118; BUJD103AD; TS13005CP;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 400V 4A 30W Surface Mount TO-252AA
Bipolar (BJT) Transistor NPN 400V 4A 30W Surface Mount TO-252AA
Bipolar (BJT) Transistor NPN 400V 4A 30W Surface Mount TO-252AA
Bipolar Transistors - BJT High Voltage Fast SWITCHING TRANSISTOR
SWITCHING TRANSISTOR, NPN, 400V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:4A; Power Dissipation Pd:3W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SWITCHING TRANSISTOR, NPN, 400V, D2-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:4A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANSISTOR, NPN, 400V, 4A, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:30W; DC Collector Current:4A; DC Current Gain hFE:8hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 400V 4A TO252AA
TRANS NPN 400V 4A TO252AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1174325-FJD5304DTF | FJD5304DTFDKR-ND | FJD5304DTF | 67P3503 | 86K1456 | 46AC0825 | FJD5304DTF | FJD5304DTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJD5304DTF | Single Bipolar Transistors | Bipolar Transistors - BJT | Switching Transistor, Npn, 400V, D2-Pak; Transistor Polarity Onsemi | Switching Transistor, Npn, 400V, D2-Pak, Full Reel; Transistor Polarity Onsemi | Transistor, Npn, 400V, 4A, To-252-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-3 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||||
| Power Gain | 8 dB |