onsemi Single Bipolar Transistors FJD3305H1TM

Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 1.1W Surface Mount TO-252AA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 1.1W Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJD3305H1TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJD3305H1TMTR-ND
Single Bipolar Transistors FJD3305H1TMTR-ND
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 1.1W Surface Mount TO-252AA

Bipolar (BJT) Transistor NPN 400V 4A 4MHz 1.1W Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJD3305H1TM - 138309-FJD3305H1TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJD3305H1TM
138309-FJD3305H1TM
TRANSISTORS - Transistors (BJT) - Single - FJD3305H1TM 138309-FJD3305H1TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138309-FJD3305H1TM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 1A, 4A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 8 @ 2A, 5V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138309-FJD3305H1TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
SMD 400V 4A DPAK Bipolar Transistor
276-FJD3305H1TM
SMD 400V 4A DPAK Bipolar Transistor 276-FJD3305H1TM
NPN BJT Transistor, 400V VCEO, 4A IC, DPAK, Surface Mount Product overview: FJD3305H1TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 4A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 400V, 4A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJD3305H1TM can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 400V VCEO, 4A IC, DPAK, Surface Mount Product overview: FJD3305H1TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 4A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 400V, 4A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJD3305H1TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FJD3305H1TM - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
 - FJD3305H1TM - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJD3305H1TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJD3305H1TM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJD3305H1TM
TRANS NPN 400V 4A TO252AA

TRANS NPN 400V 4A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number FJD3305H1TMTR-ND 138309-FJD3305H1TM 276-FJD3305H1TM FJD3305H1TM FJD3305H1TM
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJD3305H1TM SMD 400V 4A DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); DPAK-3 / TO-252-3 TO-252 (DPAK); TO-252AA
IC(max) 4000 milliamps 4000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data