onsemi Single Bipolar Transistors FJD3076TF

Description
Bipolar (BJT) Transistor NPN 32V 2A 100MHz 1W Surface Mount D-Pak
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 2A 100MHz 1W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJD3076TF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJD3076TF-ND
Single Bipolar Transistors FJD3076TF-ND
Bipolar (BJT) Transistor NPN 32V 2A 100MHz 1W Surface Mount D-Pak

Bipolar (BJT) Transistor NPN 32V 2A 100MHz 1W Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJD3076TF - 774591-FJD3076TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJD3076TF
774591-FJD3076TF
TRANSISTORS - Transistors (BJT) - Single - FJD3076TF 774591-FJD3076TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774591-FJD3076TF Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 1W Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: FJD3076 Categories: Discrete Semiconductor Products Manufacturer Package: D-Pak Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 32V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 500mA, 3V Alternative Parts (Cross-Reference): 2SD1758QTL; 2SD1758RTL; 2SD1758Q; 2SD1758P; Introduction Date: December 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774591-FJD3076TF
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: FJD3076
Categories: Discrete Semiconductor Products
Manufacturer Package: D-Pak
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 32V
Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 500mA, 3V
Alternative Parts (Cross-Reference): 2SD1758QTL; 2SD1758RTL; 2SD1758Q; 2SD1758P;
Introduction Date: December 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJD3076TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJD3076TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJD3076TF
TRANS NPN 32V 2A DPAK

TRANS NPN 32V 2A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJD3076TF-ND 774591-FJD3076TF FJD3076TF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJD3076TF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 1.00E-3 milliamps 2000 milliamps
Power Gain 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC857BWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 2548842 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details