onsemi 45V 2A SOT89 Bipolar Transistor FJC690TF

Description
TRANS NPN 45V 2A SOT89-3 Product overview: FJC690TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC690TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 2A SOT89-3 Product overview: FJC690TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC690TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 2A SOT89 Bipolar Transistor
276-FJC690TF
45V 2A SOT89 Bipolar Transistor 276-FJC690TF
TRANS NPN 45V 2A SOT89-3 Product overview: FJC690TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC690TF can be used for catalog matching and distributor lookup.

TRANS NPN 45V 2A SOT89-3 Product overview: FJC690TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC690TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJC690TF - 040299-FJC690TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJC690TF
040299-FJC690TF
TRANSISTORS - Transistors (BJT) - Single - FJC690TF 040299-FJC690TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040299-FJC690TF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 500 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040299-FJC690TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 500 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJC690TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJC690TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJC690TF
TRANS NPN 45V 2A SOT89-3

TRANS NPN 45V 2A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FJC690TF 040299-FJC690TF FJC690TF
Product Name 45V 2A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJC690TF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3; SOT89; SOT-89-3
Packing Method Bulk Bulk; Bulk
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data