Bipolar (BJT) Transistor NPN 160V 1A 100MHz 500mW Surface Mount SOT-89-3
Small Signal Bipolar Transistor, 1A I(C), 160V V(BR)CEO, 1-Element, NPN, Silicon
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067219-FJC2383YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 200mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
NPN BJT 160V 1A SOT-89 100MHz Product overview: FJC2383YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A, 100MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, 100MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC2383YTF can be used for catalog matching and distributor lookup.
TRANS NPN 160V 1A SOT89-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJC2383YTF-ND | FJC2383YTF | 067219-FJC2383YTF | 276-FJC2383YTF | FJC2383YTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJC2383YTF | 160V 1A 100MHz SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT89; TO-243AA | SIL3 | SOT3; SOT89; SOT-89-3 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 160 volts | 160 volts | |||
| VCBO | 160 volts |