onsemi 160V 1A 100MHz SOT-89 Bipolar Transistor FJC2383OTF

Description
NPN BJT 160V 1A 100MHz SOT-89 Transistor Product overview: FJC2383OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A, 100MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, 100MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC2383OTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 160V 1A 100MHz SOT-89 Transistor Product overview: FJC2383OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A, 100MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, 100MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC2383OTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 1A 100MHz SOT-89 Bipolar Transistor
276-FJC2383OTF
160V 1A 100MHz SOT-89 Bipolar Transistor 276-FJC2383OTF
NPN BJT 160V 1A 100MHz SOT-89 Transistor Product overview: FJC2383OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A, 100MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, 100MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC2383OTF can be used for catalog matching and distributor lookup.

NPN BJT 160V 1A 100MHz SOT-89 Transistor Product overview: FJC2383OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A, 100MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, 100MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC2383OTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FJC2383OTF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A I(C), 160V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 1A I(C), 160V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJC2383OTF - 067218-FJC2383OTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJC2383OTF
067218-FJC2383OTF
TRANSISTORS - Transistors (BJT) - Single - FJC2383OTF 067218-FJC2383OTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067218-FJC2383OTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: FJC2383O Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 1.5V @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 100 @ 200mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): ZXTN4004ZTA; PBHV8115X; PBHV8115X,115; Introduction Date: August 04, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067218-FJC2383OTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: FJC2383O
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 200mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): ZXTN4004ZTA; PBHV8115X; PBHV8115X,115;
Introduction Date: August 04, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - FJC2383OTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJC2383OTF-ND
Single Bipolar Transistors FJC2383OTF-ND
Bipolar (BJT) Transistor NPN 160V 1A 100MHz 500mW Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 160V 1A 100MHz 500mW Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJC2383OTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJC2383OTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJC2383OTF
TRANS NPN 160V 1A SOT89-3

TRANS NPN 160V 1A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FJC2383OTF FJC2383OTF 067218-FJC2383OTF FJC2383OTF-ND FJC2383OTF
Product Name 160V 1A 100MHz SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJC2383OTF Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 160 volts 160 volts 160 volts
VCBO 160 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data