The FJC2098 is an NPN epitaxial silicon transistor designed for camera strobe flash applications. It is packaged in an SOT-89-3 case with dimensions specified in millimeters, suitable for surface mounting. The device offers a maximum collector current of 5 A, a collector-emitter breakdown voltage of 20 V, and a collector-emitter saturation voltage of 1.0 V at 4 A collector current and 0.1 A base current. It has a DC current gain (hFE) range of 180 to 390 at 500 mA collector current and 2 V collector-emitter voltage, with a power dissipation rating of 0.5 W at 25°C and a maximum junction temperature of 150°C. The transistor is marked with the code '2098' and is supplied in 4,000-piece reels. It complies with RoHS standards and is obsolete.
Win Source Part Number: 1382086-FJC2098RTF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 4A
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 500mA, 2V
Mounting Type: Surface Mount
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: ON Semiconductor
Base Product Number: FJC20
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1382086-FJC2098RTF |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | NPN |
| Package Type | SOT3; SOT89 |
| IC(max) | 5000 milliamps |