Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774590-FJC1963STF
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: FJC1963S
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 450mV @ 150mA, 1.5A
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 280 @ 500mA, 2V
Alternative Parts (Cross-Reference): 2SCR552PFRAT100; 2SCR552P5T100;
Introduction Date: July 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 30V 3A 500mW Surface Mount SOT-89-3
NPN BJT 30V 3A SOT-89 Transistor Product overview: FJC1963STF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC1963STF can be used for catalog matching and distributor lookup.
TRANS NPN 30V 3A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 774590-FJC1963STF | FJC1963STF-ND | 276-FJC1963STF | FJC1963STF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJC1963STF | Single Bipolar Transistors | 30V 3A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT3; SOT89 | SOT89; TO-243AA | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 5.00E-4 milliamps | 3000 milliamps | 3000 milliamps | |
| Power Gain | 280 dB |