NPN BJT 30V 3A SOT-89 Surface Mount Product overview: FJC1963RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC1963RTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067217-FJC1963RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Family Name: FJC1963R
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2SCR552P5T100; 2SCR552P; 2SCR552PFRAT100; 2SCR552PT100;
Introduction Date: July 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 3A 500mW Surface Mount SOT-89-3
TRANS NPN 30V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FJC1963RTF | 067217-FJC1963RTF | FJC1963RTF-ND | FJC1963RTF |
| Product Name | SMD 30V 3A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJC1963RTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |
| VCEO | 30 volts | 30 volts | 30 volts | |
| VCBO | 50 volts | |||
| PD | 500 milliwatts | 500 milliwatts |