Bipolar (BJT) Transistor PNP 20V 5A 500mW Surface Mount SOT-89-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067215-FJC1386RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 100mA, 4A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
PNP BJT 20V 5A SOT-89 Surface Mount Product overview: FJC1386RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC1386RTF can be used for catalog matching and distributor lookup.
TRANS PNP 20V 5A SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJC1386RTF-ND | 067215-FJC1386RTF | 276-FJC1386RTF | FJC1386RTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJC1386RTF | SMD 20V 5A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | ||
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| VCEO | 20 volts | 20 volts |