onsemi Single Bipolar Transistors FJC1386QTF

Description
Bipolar (BJT) Transistor PNP 20V 5A 500mW Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 5A 500mW Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJC1386QTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJC1386QTF-ND
Single Bipolar Transistors FJC1386QTF-ND
Bipolar (BJT) Transistor PNP 20V 5A 500mW Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 20V 5A 500mW Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJC1386QTF - 094779-FJC1386QTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJC1386QTF
094779-FJC1386QTF
TRANSISTORS - Transistors (BJT) - Single - FJC1386QTF 094779-FJC1386QTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 094779-FJC1386QTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 1V @ 100mA, 4A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094779-FJC1386QTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 100mA, 4A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 5A SOT-89 Bipolar Transistor
276-FJC1386QTF
20V 5A SOT-89 Bipolar Transistor 276-FJC1386QTF
PNP BJT 20V 5A SOT-89 Transistor Product overview: FJC1386QTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC1386QTF can be used for catalog matching and distributor lookup.

PNP BJT 20V 5A SOT-89 Transistor Product overview: FJC1386QTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC1386QTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJC1386QTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJC1386QTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJC1386QTF
TRANS PNP 20V 5A SOT89-3

TRANS PNP 20V 5A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJC1386QTF-ND 094779-FJC1386QTF 276-FJC1386QTF FJC1386QTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJC1386QTF 20V 5A SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3
IC(max) 5000 milliamps 5000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data