Bipolar (BJT) Transistor PNP 20V 5A 500mW Surface Mount SOT-89-3
TRANS PNP 20V 5A SOT89-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJC1386PTF-ND | FJC1386PTF |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |