onsemi TRANSISTORS - Transistors (BJT) - Single - FJC1308RTF FJC1308RTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067214-FJC1308RTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: FJC1308R Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 450mV @ 150mA, 1.5A Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SAR552PFRAT100 ; 2SAR552P; 2SAR552P5T100; 2SAR552PT100; Introduction Date: July 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067214-FJC1308RTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: FJC1308R Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 450mV @ 150mA, 1.5A Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SAR552PFRAT100 ; 2SAR552P; 2SAR552P5T100; 2SAR552PT100; Introduction Date: July 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJC1308RTF - 067214-FJC1308RTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJC1308RTF
067214-FJC1308RTF
TRANSISTORS - Transistors (BJT) - Single - FJC1308RTF 067214-FJC1308RTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067214-FJC1308RTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: FJC1308R Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 450mV @ 150mA, 1.5A Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SAR552PFRAT100 ; 2SAR552P; 2SAR552P5T100; 2SAR552PT100; Introduction Date: July 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067214-FJC1308RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: FJC1308R
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2SAR552PFRAT100 ; 2SAR552P; 2SAR552P5T100; 2SAR552PT100;
Introduction Date: July 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 067214-FJC1308RTF
Product Name TRANSISTORS - Transistors (BJT) - Single - FJC1308RTF
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products