PNP BJT 30V 3A SOT-89 Transistor Product overview: FJC1308PTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC1308PTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 3A 500mW Surface Mount SOT-89-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067213-FJC1308PTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS PNP 30V 3A SOT89-3
TRANS PNP 30V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FJC1308PTF | FJC1308PTF-ND | 067213-FJC1308PTF | FJC1308PTF | FJC1308PTF |
| Product Name | 30V 3A SOT-89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJC1308PTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | -30 volts | ||||
| PD | 500 milliwatts |