Manufacturer: ON Semiconductor
Win Source Part Number: 745768-FJB3307DTM
Manufacturer Homepage: www.onsemi.com
Reference case: TO263
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
NPN BJT 400V 8A D2PAK Surface Mount Transistor Product overview: FJB3307DTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJB3307DTM can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 1.72W Surface Mount D²PAK (TO-263)
TRANS NPN 400V 8A D2PAK
TRANS NPN 400V 8A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 745768-FJB3307DTM | 276-FJB3307DTM | FJB3307DTMTR-ND | FJB3307DTM | FJB3307DTM |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJB3307DTM | SMD 400V 8A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| VCEO | 400 volts | 400 volts | 400 volts | ||
| VCBO | 700 volts | ||||
| PD | 1720 milliwatts |