Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774589-FJB102TM
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 80W
Transistor Type: NPN - Darlington
Family Name: FJB102
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263 (D2Pak)
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 80mA, 8A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 4V
Introduction Date: September 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Darlington Transistors 100V Pwr Darl Xstr 0A NPN Tr. Product overview: FJB102TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FJB102TM can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 80W Surface Mount D²PAK (TO-263)
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 80W Surface Mount D²PAK (TO-263)
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 80W Surface Mount D²PAK (TO-263)
Darlington Transistors 100V Pwr Darl Xstr 0A NPN Tr.
TRANS NPN DARL 100V 8A D2PAK
DARLINGTON TRANSISTOR, NPN, 100V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
DARLINGTON TRANSISTOR, NPN, 100V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 80 W, 8 A, 200 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 774589-FJB102TM | 2088-FJB102TM | FJB102TMCT-ND | FJB102TM | FJB102TM | 67P3502 | 31Y1436 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJB102TM | 100V 0A MOSFET Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 100V, D2-Pak; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 80 W, 8 A, 200 Rohs Compliant Onsemi |
| Polarity | NPN | NPN | NPN | NPN | |||
| IC(max) | 0.0500 milliamps | 8000 milliamps | 8000 milliamps | ||||
| TJ | 150 C (302 F) | ||||||
| Package Type | TO-263; SOT3 | Reel | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-3 |