Bipolar (BJT) Transistor NPN 800V 20A 60W Through Hole TO-3PF
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774588-FJAF6920TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: SC-94
Power - Max: 60W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: FJAF6920
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 2.75A, 11A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5.5 @ 11A, 5V
Alternative Parts (Cross-Reference): HD1750JL; FJAF6920ATU; 2SC3997-E; HD1750FX; MD2310FX; NTE2365;
Introduction Date: September 04, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
TRANS NPN 800V 20A TO3PF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJAF6920TU-ND | 774588-FJAF6920TU | FJAF6920TU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJAF6920TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-3P-3 Full Pack | TO-3; SOT3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 1 milliamps | 20000 milliamps |