onsemi 800V 20A 3PF Bipolar Transistor FJAF6920ATU

Description
TRANS NPN 800V 20A TO-3PF Product overview: FJAF6920ATU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 20A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6920ATU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 800V 20A TO-3PF Product overview: FJAF6920ATU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 20A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6920ATU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 20A 3PF Bipolar Transistor
276-FJAF6920ATU
800V 20A 3PF Bipolar Transistor 276-FJAF6920ATU
TRANS NPN 800V 20A TO-3PF Product overview: FJAF6920ATU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 20A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6920ATU can be used for catalog matching and distributor lookup.

TRANS NPN 800V 20A TO-3PF Product overview: FJAF6920ATU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 20A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6920ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJAF6920ATU - 040298-FJAF6920ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJAF6920ATU
040298-FJAF6920ATU
TRANSISTORS - Transistors (BJT) - Single - FJAF6920ATU 040298-FJAF6920ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040298-FJAF6920ATU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 3V @ 2.75A, 11A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5.5 @ 11A, 5V Maximum Power Dissipation: 60W Alternative Parts (Cross-Reference): HD1750JL; FJAF6920TU; 2SC3997-E; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040298-FJAF6920ATU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 3V @ 2.75A, 11A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5.5 @ 11A, 5V
Maximum Power Dissipation: 60W
Alternative Parts (Cross-Reference): HD1750JL; FJAF6920TU; 2SC3997-E;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-FJAF6920ATU 040298-FJAF6920ATU
Product Name 800V 20A 3PF Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJAF6920ATU
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data