Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774587-FJAF6916TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: SC-94
Power - Max: 60W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: FJAF6916
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 2.5A, 10A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 8.5A, 5V
Alternative Parts (Cross-Reference): 2SC5748(Q); 2SC5748; 2SC5748(LB230MA,Q); 2SC5252;
Introduction Date: September 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 800V 16A 60W Through Hole TO-3PF
TRANS NPN 800V 16A TO3PF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 774587-FJAF6916TU | FJAF6916TU-ND | FJAF6916TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJAF6916TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; SOT3 | TO-3; TO-3P-3 Full Pack | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 1 milliamps | 16000 milliamps |