Bipolar (BJT) Transistor NPN 800V 10A 60W Through Hole TO-3PF
TRANS NPN 800V 10A TO3PF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJAF6910TU-ND | FJAF6910TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |