Trans GP BJT NPN 750V 12A 3-Pin(3+Tab) TO-3PF Rail Product overview: FJAF6812TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 12A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 12A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6812TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 750V 12A 60W Through Hole TO-3PF
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038910-FJAF6812TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 750V
Max Vce (sat): 3V @ 2A, 8A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 8A, 5V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANS NPN 750V 12A TO3PF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FJAF6812TU | FJAF6812TU-ND | 1038910-FJAF6812TU | FJAF6812TU |
| Product Name | 750V 12A 3PF Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJAF6812TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 12000 milliamps | 12000 milliamps | ||
| VCEO | 750 volts | 750 volts | ||
| VCBO | 1500 volts |