onsemi Single Bipolar Transistors FJAF6810TU

Description
Bipolar (BJT) Transistor NPN 750V 10A 60W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 750V 10A 60W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJAF6810TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJAF6810TU-ND
Single Bipolar Transistors FJAF6810TU-ND
Bipolar (BJT) Transistor NPN 750V 10A 60W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN 750V 10A 60W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJAF6810TU - 067212-FJAF6810TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJAF6810TU
067212-FJAF6810TU
TRANSISTORS - Transistors (BJT) - Single - FJAF6810TU 067212-FJAF6810TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067212-FJAF6810TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 750V Max Vce (sat): 3V @ 1.5A, 6A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 6A, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067212-FJAF6810TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 750V
Max Vce (sat): 3V @ 1.5A, 6A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 6A, 5V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10A 750V Bipolar Transistor
276-FJAF6810TU
10A 750V Bipolar Transistor 276-FJAF6810TU
Power Bipolar Transistor, 10A I(C), 750V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin Product overview: FJAF6810TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 750V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 750V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6810TU can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 10A I(C), 750V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin Product overview: FJAF6810TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 750V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 750V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6810TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJAF6810TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJAF6810TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJAF6810TU
TRANS NPN 750V 10A TO3PF

TRANS NPN 750V 10A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJAF6810TU-ND 067212-FJAF6810TU 276-FJAF6810TU FJAF6810TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJAF6810TU 10A 750V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3PF
IC(max) 10000 milliamps 10000 milliamps
VCEO 750 volts 750 volts
Unlock Full Specs
to access all available technical data