Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038909-FJAF6810DYDT
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 750V
Max Vce (sat): 3V @ 1.5A, 6A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 6A, 5V
Maximum Power Dissipation: 60W
Alternative Parts (Cross-Reference): MD2009DFX; 2SC5143(TEM,Q); FJAF6810DYDTBTU; 2SC5143(F,M);
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
TRANS NPN 750V 10A TO-3PF Product overview: FJAF6810DYDTBTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 10A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 10A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6810DYDTBTU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1038909-FJAF6810DYDTBTU | 276-FJAF6810DYDTBTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJAF6810DYDTBTU | 750V 10A 3PF Bipolar Transistor |
| Polarity | NPN; NPN | NPN |