onsemi 750V 6A 3PF Bipolar Transistor FJAF6806DTU

Description
TRANS NPN 750V 6A TO-3PF Product overview: FJAF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6806DTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 750V 6A TO-3PF Product overview: FJAF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6806DTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
750V 6A 3PF Bipolar Transistor
276-FJAF6806DTU
750V 6A 3PF Bipolar Transistor 276-FJAF6806DTU
TRANS NPN 750V 6A TO-3PF Product overview: FJAF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6806DTU can be used for catalog matching and distributor lookup.

TRANS NPN 750V 6A TO-3PF Product overview: FJAF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A, 3PF. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, 3PF, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6806DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJAF6806DTU - 141269-FJAF6806DTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJAF6806DTU
141269-FJAF6806DTU
TRANSISTORS - Transistors (BJT) - Single - FJAF6806DTU 141269-FJAF6806DTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141269-FJAF6806DTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 750V Max Vce (sat): 5V @ 1A, 4A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 4 @ 4A, 5V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141269-FJAF6806DTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 750V
Max Vce (sat): 5V @ 1A, 4A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 4 @ 4A, 5V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trans Digital BJT NPN 750V 6A 3-Pin(3+Tab) TO-3PF Tube - 598-FJAF6806DTU - Utmel Electronic Limited
Hong Kong, China
Trans Digital BJT NPN 750V 6A 3-Pin(3+Tab) TO-3PF Tube
598-FJAF6806DTU
Trans Digital BJT NPN 750V 6A 3-Pin(3+Tab) TO-3PF Tube 598-FJAF6806DTU
Trans Digital BJT NPN 750V 6A 3-Pin(3+Tab) TO-3PF Tube

Trans Digital BJT NPN 750V 6A 3-Pin(3+Tab) TO-3PF Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FJAF6806DTU 141269-FJAF6806DTU 598-FJAF6806DTU
Product Name 750V 6A 3PF Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJAF6806DTU Trans Digital BJT NPN 750V 6A 3-Pin(3+Tab) TO-3PF Tube
Polarity NPN NPN; NPN NPN
Package Type Tube/Rail TO-3; SOT3; TO-3PF
Packing Method Tube/Rail Tube; Tube
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80V 1A Bipolar Transistor - 276-BCP53-10 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1690602 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details