onsemi Single Bipolar Transistors FJAF4310YTU

Description
Bipolar (BJT) Transistor NPN 140V 10A 30MHz 80W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 140V 10A 30MHz 80W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJAF4310YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJAF4310YTU-ND
Single Bipolar Transistors FJAF4310YTU-ND
Bipolar (BJT) Transistor NPN 140V 10A 30MHz 80W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN 140V 10A 30MHz 80W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJAF4310YTU - 067210-FJAF4310YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJAF4310YTU
067210-FJAF4310YTU
TRANSISTORS - Transistors (BJT) - Single - FJAF4310YTU 067210-FJAF4310YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067210-FJAF4310YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 500mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 90 @ 3A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067210-FJAF4310YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 500mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 90 @ 3A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 10A 80W Bipolar Transistor
276-FJAF4310YTU
200V 10A 80W Bipolar Transistor 276-FJAF4310YTU
NPN BJT Transistor, 200V VCBO, 10A IC, 80W PD, SC Package Product overview: FJAF4310YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 10A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF4310YTU can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 200V VCBO, 10A IC, 80W PD, SC Package Product overview: FJAF4310YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 10A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF4310YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FJAF4310YTU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJAF4310YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJAF4310YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJAF4310YTU
TRANS NPN 140V 10A TO3PF

TRANS NPN 140V 10A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number FJAF4310YTU-ND 067210-FJAF4310YTU 276-FJAF4310YTU FJAF4310YTU FJAF4310YTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJAF4310YTU 200V 10A 80W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3PF TO-3; TO-3PF-3L
IC(max) 10000 milliamps 10000 milliamps
VCEO 140 volts 140 volts
VCBO 200 volts
Unlock Full Specs
to access all available technical data