Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067208-FJAF4210YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 500mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 90 @ 3A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 140V 10A 30MHz 80W Through Hole TO-3PF
TRANS PNP 140V 10A TO3PF Product overview: FJAF4210YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF4210YTU can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
TRANS PNP 140V 10A TO3PF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 067208-FJAF4210YTU | FJAF4210YTU-ND | 276-FJAF4210YTU | FJAF4210YTU | FJAF4210YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJAF4210YTU | Single Bipolar Transistors | 140V 10A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | |
| Package Type | TO-3; SOT3; TO-3PF | TO-3; TO-3P-3 Full Pack | Bulk | TO-3; TO-3PF-3L | |
| Packing Method | Bulk | Tube; Tube | Tube; Tube | ||
| IC(max) | 10000 milliamps | 10000 milliamps |