NPN Epitaxial Silicon Transistor
NPN BJT Transistor, 250V, 10A, 130W, 30MHz, Through Hole Product overview: FJA4313RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 10A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 250V, 10A, 130W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJA4313RTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3PN
TRANS NPN 250V 17A TO3PN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FJA4313RTU | 276-FJA4313RTU | FJA4313RTU-ND | FJA4313RTU |
| Product Name | Through-Hole 250V 10A 130W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-3; TO-3P-3L | TO-3; TO-3P-3, SC-65-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| IC(max) | 17000 milliamps | 17000 milliamps | ||
| VCEO | 250 volts | 250 volts |