Bipolar (BJT) Transistor NPN 140V 10A 30MHz 100W Through Hole TO-3P
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174309-FJA4310OTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 100W
Transistor Type: NPN
Frequency - Transition: 30MHz
Family Name: FJA4310O
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 3A, 4V
Alternative Parts (Cross-Reference): 2STC4468; 2SD1047; 2SC5198O;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
NPN BJT Transistor | 200V VCBO | 10A | 100W PD | 30MHz | Through Hole Product overview: FJA4310OTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 10A, 100W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 200V, 10A, 100W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJA4310OTU can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 140V 10A TO3P
In a Pack of 5, ON Semi FJA4310OTU NPN Transistor, 10 A, 140 V, 3-Pin TO-3P
TRANS, NPN, 140V, 10A, 150DEG C, 100W ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | FJA4310OTU-ND | FJA4310OTU | 1174309-FJA4310OTU | 276-FJA4310OTU | FJA4310OTU | FJA4310OTU | 598-FJA4310OTU | 54AH8709 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJA4310OTU | Through-Hole 200V 10A 100W Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | In a Pack of 5, ON Semi FJA4310OTU NPN Transistor, 10 A, 140 V, 3-Pin TO-3P | Trans, Npn, 140V, 10A, 150Deg C, 100W Rohs Compliant Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P-3L | TO-3; SOT3 | TO-3 | ||||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |||||
| TJ | 150 C (302 F) | -55 C (-67 F) | ||||||
| Power Gain | 70 dB |