PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 250V 17A 30MHz 130W Through Hole TO-3P
Bipolar Transistors - BJT PNP Epitaxial Silicon Transistor Product overview: FJA4213RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJA4213RTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067205-FJA4213RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 55 @ 1A, 5V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 450
Bipolar Transistors - BJT PNP Epitaxial Silicon Transistor
TRANS PNP 250V 17A TO3P
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJA4213RTU | FJA4213RTU-ND | 2087-FJA4213RTU | 067205-FJA4213RTU | FJA4213RTU | FJA4213RTU |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJA4213RTU | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-3; TO-3P-3L | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; SOT3; TO-3P | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | |||
| IC(max) | 17000 milliamps | 17000 milliamps |