PNP Epitaxial Silicon Transistor
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: FJA4213OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJA4213OTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 250V 17A 30MHz 130W Through Hole TO-3P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067204-FJA4213OTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 55 @ 1A, 5V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 450
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:17A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
TRANS, PNP, 250V, 17A, 150DEG C, 130W ROHS COMPLIANT: YES
TRANS PNP 250V 17A TO3P
Bipolar Transistors - BJT PNP Epitaxial Sil
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJA4213OTU | 2087-FJA4213OTU | FJA4213OTU-ND | 067204-FJA4213OTU | 84H4617 | 54AH8708 | FJA4213OTU | FJA4213OTU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJA4213OTU | Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi | Trans, Pnp, 250V, 17A, 150Deg C, 130W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-3; TO-3P-3L | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3P | TO-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | |||||
| IC(max) | 17000 milliamps | 17000 milliamps | 17000 milliamps | |||||
| fT | 30 MHz |