Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174308-FJA4210OTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 100W
Transistor Type: PNP
Frequency - Transition: 30MHz
Family Name: FJA4210O
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 3A, 4V
Alternative Parts (Cross-Reference): 2SB1421-Q; 2SB1421-P; 2SB1421-S;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174308-FJA4210OTU |
| Product Name | Electronic Surplus - FJA4210OTU |