Transistor, Fairchild, FJA4210OTU
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 140V 10A 30MHz 100W Through Hole TO-3P
TRANS, PNP, 140V, 10A, 150DEG C, 100W ROHS COMPLIANT: YES
In a Pack of 5, ON Semi FJA4210OTU PNP Transistor, 10 A, 140 V, 3-Pin TO-3P
TRANS PNP 140V 10A TO3P
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
| RS Components, Ltd. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1455438 | FJA4210OTU | FJA4210OTU-ND | 54AH8707 | 598-FJA4210OTU | FJA4210OTU | FJA4210OTU |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Trans, Pnp, 140V, 10A, 150Deg C, 100W Rohs Compliant Onsemi | In a Pack of 5, ON Semi FJA4210OTU PNP Transistor, 10 A, 140 V, 3-Pin TO-3P | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | To-3p | TO-3; TO-3P-3L | TO-3; TO-3P-3, SC-65-3 | TO-3 | |||
| Number of units in IC | 1 | ||||||
| Packing Method | Tube; Tube | Tube; Tube |