Bipolar (BJT) Transistor NPN 120V 8A 30MHz 80W Through Hole TO-3P
TRANS NPN 120V 8A TO3P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJA3835TU-ND | FJA3835TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |