Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067203-FJA13009TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 3A, 12A
Typical Gain (hFE) (Min): 8 @ 5A, 5V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 130W Through Hole TO-3P
NPN BJT Transistor, 700V VCBO, 400V VCEO, 12A Ic, 130W Pd, Through Hole Product overview: FJA13009TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 700V, 400V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 700V, 400V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJA13009TU can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Sil Transistor
TRANSISTOR, BIPOL, NPN, 400V, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:12A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
TRANS NPN 400V 12A TO3P
TRANS NPN 400V 12A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 067203-FJA13009TU | FJA13009TU-ND | 276-FJA13009TU | FJA13009TU | 31Y1435 | FJA13009TU | FJA13009TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJA13009TU | Single Bipolar Transistors | Through-Hole 700V 400V 12A Bipolar Transistor | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 400V, To-3P-3; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | TO-3 | TO-3; TO-3P-3, SC-65-3 | |||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | ||||
| VCBO | 700 volts |