Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040297-FJA13009
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 3A, 12A
Typical Gain (hFE) (Min): 8 @ 5A, 5V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 12A TO-3P Product overview: FJA13009 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJA13009 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 040297-FJA13009 | 276-FJA13009 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJA13009 | 400V 12A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |