onsemi Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) FIS1100

Description
Win Source Part Number: 990841-FIS1100 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 6 Axis Package / Case: 16-VFLGA Exposed Pad Supplier Device Package: 16-LGA (3.3x3.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 7A994 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FIS1100CT,FIS1100TR, FIS1100DKR Base Product Number: FIS11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 990841-FIS1100 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 6 Axis Package / Case: 16-VFLGA Exposed Pad Supplier Device Package: 16-LGA (3.3x3.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 7A994 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FIS1100CT,FIS1100TR, FIS1100DKR Base Product Number: FIS11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 990841-FIS1100 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
990841-FIS1100
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 990841-FIS1100
Win Source Part Number: 990841-FIS1100 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 6 Axis Package / Case: 16-VFLGA Exposed Pad Supplier Device Package: 16-LGA (3.3x3.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 7A994 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FIS1100CT,FIS1100TR, FIS1100DKR Base Product Number: FIS11 Product Status: Obsolete

Win Source Part Number: 990841-FIS1100
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: I2C
Sensor Type: Accelerometer, Gyroscope, 6 Axis
Package / Case: 16-VFLGA Exposed Pad
Supplier Device Package: 16-LGA (3.3x3.3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 7A994
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FIS1100CT,FIS1100TR,FIS1100DKR
Base Product Number: FIS11
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 990841-FIS1100
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details