onsemi Serializers, Deserializers FIN24ACMLX

Description
520Mbps Serializer/Deseriali zer 22/1 Input 1/22 Output 40-MLP (6x6)
Request a Quote Datasheet
Description
520Mbps Serializer/Deseriali zer 22/1 Input 1/22 Output 40-MLP (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - FIN24ACMLX-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
FIN24ACMLX-ND
Serializers, Deserializers FIN24ACMLX-ND
520Mbps Serializer/Deseriali zer 22/1 Input 1/22 Output 40-MLP (6x6)

520Mbps Serializer/Deserializer 22/1 Input 1/22 Output 40-MLP (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number FIN24ACMLX-ND
Product Name Serializers, Deserializers
Package Type Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
DS92LV2411 5-50MHz 24-Bit Channel Link II Serializer - DS92LV2411SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers