onsemi Integrated Circuits (ICs) - Interface - Serializers, Deserializers FIN210ACGFX

Description
Win Source Part Number: 978897-FIN210ACGFX Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: µSerDes™ Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 10/2 Output Type: LVCMOS Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 2/10 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 42-VFBGA Supplier Device Package: 42-USS-BGA (3.5x4.5) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCFIN210ACGFX,21 56-FIN210ACGFX-FSTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 978897-FIN210ACGFX Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: µSerDes™ Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 10/2 Output Type: LVCMOS Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 2/10 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 42-VFBGA Supplier Device Package: 42-USS-BGA (3.5x4.5) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCFIN210ACGFX,21 56-FIN210ACGFX-FSTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 978897-FIN210ACGFX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
978897-FIN210ACGFX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 978897-FIN210ACGFX
Win Source Part Number: 978897-FIN210ACGFX Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: µSerDes™ Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 10/2 Output Type: LVCMOS Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 2/10 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 42-VFBGA Supplier Device Package: 42-USS-BGA (3.5x4.5) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCFIN210ACGFX,21 56-FIN210ACGFX-FSTR Product Status: Obsolete

Win Source Part Number: 978897-FIN210ACGFX
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Series: µSerDes™
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: 10/2
Output Type: LVCMOS
Function: Serializer/Deserializer
Input Type: LVCMOS
Number of Outputs: 2/10
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 42-VFBGA
Supplier Device Package: 42-USS-BGA (3.5x4.5)
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFIN210ACGFX,2156-FIN210ACGFX-FSTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 978897-FIN210ACGFX
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 21019730 - Radwell International
Allen-Bradley / Rockwell Automation
View Details