onsemi Drivers, Receivers, Transceivers FIN1532MTCX

Description
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
Request a Quote
Description
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FIN1532MTCX is a 5V quad LVDS (Low Voltage Differential Signaling) receiver designed for high-speed data transfer, capable of handling data rates greater than 400 Mbps. It translates LVDS levels to LVTTL signal levels, featuring a typical differential input threshold of 100 mV. The device operates with a maximum propagation delay of 3 ns and a maximum differential pulse skew of 0.5 ns, making it suitable for applications requiring precise timing. This receiver includes power-off protection for inputs and outputs, as well as fail-safe protection for open-circuit, shorted, and terminated inputs. It meets or exceeds the TIA/EIA-644 LVDS standard and is pin-compatible with equivalent RS-422 and PECL devices. The FIN1532MTCX is available in a 16-lead TSSOP package, which is advantageous for space-constrained designs. The operating temperature range is from -40°C to +85°C, and it supports a supply voltage range of 4.5V to 5.5V.

Datasheet Summary
Powered by GS/AI

The FIN1532MTCX is a 5V quad LVDS (Low Voltage Differential Signaling) receiver designed for high-speed data transfer, capable of handling data rates greater than 400 Mbps. It translates LVDS levels to LVTTL signal levels, featuring a typical differential input threshold of 100 mV. The device operates with a maximum propagation delay of 3 ns and a maximum differential pulse skew of 0.5 ns, making it suitable for applications requiring precise timing. This receiver includes power-off protection for inputs and outputs, as well as fail-safe protection for open-circuit, shorted, and terminated inputs. It meets or exceeds the TIA/EIA-644 LVDS standard and is pin-compatible with equivalent RS-422 and PECL devices. The FIN1532MTCX is available in a 16-lead TSSOP package, which is advantageous for space-constrained designs. The operating temperature range is from -40°C to +85°C, and it supports a supply voltage range of 4.5V to 5.5V.

Suppliers

Company
Product
Description
Supplier Links
 - FIN1532MTCX - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - FIN1532MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
FIN1532MTCX
Drivers, Receivers, Transceivers FIN1532MTCX
0/4 Receiver LVDS 16-TSSOP

0/4 Receiver LVDS 16-TSSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - FIN1532MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
FIN1532MTCX
Drivers, Receivers, Transceivers FIN1532MTCX
0/4 Receiver LVDS 16-TSSOP

0/4 Receiver LVDS 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number FIN1532MTCX FIN1532MTCX
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3207ECB - 874152-ICL3207ECB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Receiver - RF Rx SW915-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
FSK Receiver - EFR-11E1D-22 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details