onsemi Serializers, Deserializers FIN1216MTDX

Description
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
Request a Quote Datasheet
Description
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - FIN1216MTDXDKR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
FIN1216MTDXDKR-ND
Serializers, Deserializers FIN1216MTDXDKR-ND
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP

1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP

Buy Now Datasheet
Serializers, Deserializers - FIN1216MTDXTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
FIN1216MTDXTR-ND
Serializers, Deserializers FIN1216MTDXTR-ND
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP

1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP

Buy Now Datasheet
Serializers, Deserializers - FIN1216MTDXCT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
FIN1216MTDXCT-ND
Serializers, Deserializers FIN1216MTDXCT-ND
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP

1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number FIN1216MTDXDKR-ND
Product Name Serializers, Deserializers
Package Type Other; "48-TFSOP (0.240"", 6.10mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32EL0124SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
DS90UH947-Q1 1080p Dual FPD-Link III Serializer - DS90UH947TRGCRQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers