Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SERDES
ONSEMI
FIN1215MTD -- SERIALIZERS, DESERIALIZERS
onsemi
Serializers, Deserializers
FIN1215MTD
Description
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
FIN1215MTD-ND
Serializers, Deserializers
FIN1215MTD-ND
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Serdes
Product Number
FIN1215MTD-ND
Product Name
Serializers, Deserializers
Package Type
Other; "48-TFSOP (0.240"", 6.10mm Width)"
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer
DS90C241IVS/NOPB
Specs
Package Type
Other; TQFP
Logic Family
FPD-Link LVDS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2
suppliers
Renesas Electronics Corporation
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel
ISL76321ARZ
Specs
I/O Interface
I2C
Supply Voltage
3.3V
View Details
Semtech Corp.
SDI Receivers & Transmitters
Specs
Package Type
Other (optional feature)
Serial Signal rate
0.2700 to 2.97 Gbps
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Texas Instruments
DS90UR903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Serializer
DS90UR903QSQ/NOPB
Specs
Package Type
Other; WQFN
Logic Family
FPD-Link II LVDS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2
suppliers