onsemi Electronic Surplus - FIN1108MTDX FIN1108MTDX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174277-FIN1108MTDX Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Applications: LVDS Operating Supply Voltage: 3 V ~ 3.6 V Input: LVDS, LVPECL Output: LVDS Number of Channels: 8 Delay Time: 1.75ns Capacitance - Input: 3pF Family Name: FIN1108 Categories: Integrated Circuits (ICs) Operating Supply Current: 80mA (Maximum) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TSSOP Data Rate (Maximum): 800Mbps Alternative Parts (Cross-Reference): UT54LVDM328-UPC; FIN1108MTD; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174277-FIN1108MTDX Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Applications: LVDS Operating Supply Voltage: 3 V ~ 3.6 V Input: LVDS, LVPECL Output: LVDS Number of Channels: 8 Delay Time: 1.75ns Capacitance - Input: 3pF Family Name: FIN1108 Categories: Integrated Circuits (ICs) Operating Supply Current: 80mA (Maximum) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TSSOP Data Rate (Maximum): 800Mbps Alternative Parts (Cross-Reference): UT54LVDM328-UPC; FIN1108MTD; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FIN1108MTDX - 1174277-FIN1108MTDX - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FIN1108MTDX
1174277-FIN1108MTDX
Electronic Surplus - FIN1108MTDX 1174277-FIN1108MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174277-FIN1108MTDX Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Applications: LVDS Operating Supply Voltage: 3 V ~ 3.6 V Input: LVDS, LVPECL Output: LVDS Number of Channels: 8 Delay Time: 1.75ns Capacitance - Input: 3pF Family Name: FIN1108 Categories: Integrated Circuits (ICs) Operating Supply Current: 80mA (Maximum) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TSSOP Data Rate (Maximum): 800Mbps Alternative Parts (Cross-Reference): UT54LVDM328-UPC; FIN1108MTD; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174277-FIN1108MTDX
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Applications: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVDS, LVPECL
Output: LVDS
Number of Channels: 8
Delay Time: 1.75ns
Capacitance - Input: 3pF
Family Name: FIN1108
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80mA (Maximum)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 48-TSSOP
Data Rate (Maximum): 800Mbps
Alternative Parts (Cross-Reference): UT54LVDM328-UPC; FIN1108MTD;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1174277-FIN1108MTDX
Product Name Electronic Surplus - FIN1108MTDX
Unlock Full Specs
to access all available technical data