onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1028M

Description
Win Source Part Number: 1337936-FIN1028M Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 9,500 Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FIN1028 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1337936-FIN1028M Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 9,500 Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FIN1028 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337936-FIN1028M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1337936-FIN1028M
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1337936-FIN1028M
Win Source Part Number: 1337936-FIN1028M Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 9,500 Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FIN1028 Product Status: Obsolete

Win Source Part Number: 1337936-FIN1028M
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 9,500
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FIN1028
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - FIN1028M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
FIN1028M
Drivers, Receivers, Transceivers FIN1028M
0/2 Receiver LVDS 8-SOIC

0/2 Receiver LVDS 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1337936-FIN1028M FIN1028M
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 8-SOIC (0.154", 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details