Bipolar (BJT) Transistor NPN + Zener Diode (Isolated) 100V 50mA 227mW Surface Mount SC-88 (SC-70-6)
TRANS NPN 100V 0.05A SC88
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FHR1200TR-ND | FHR1200 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |