The FHP3450IMTC14X is a quad voltage-feedback amplifier designed for video applications, featuring a 0.1dB gain flatness up to 30MHz and a full power -3dB bandwidth of 210MHz at a gain of 2. It has a high slew rate of 1,100V/Oºs and can drive dual video loads with an output current of ±55mA. The amplifier operates with a supply voltage range of 5V to 12V and consumes 3.6mA of supply current per channel. It is fully specified for operation at temperatures ranging from -40°C to +85°C and is packaged in a 14-lead TSSOP format. The FHP3450IMTC14X is suitable for applications such as video drivers, RGB drivers, ADC buffers, and active filters, making it a versatile choice for high-speed video processing tasks.
Video Amplifier, 1 Channel(s), 4 Func, Bipolar, PDSO14
VIDEO AMPLIFIER
IC AMP VOLTAGE FEEDBACK 14TSSOP
Video Amp 4 Voltage Feedback 14-TSSOP
Video Amp 4 Voltage Feedback 14-TSSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | FHP3450IMTC14X | FHP3450IMTC14X | FHP3450IMTC14X | FHP3450IMTC14X |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Standards | RoHS | |||
| Package Type | SSOP; SOP; TSSOP; TSSOP14 | 210 MHz | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Obsolete |